STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STR710FZ1H6 STR710FZ1H6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 085391-STR710FZ1H6 Packaging: Tray Core Processor: ARM7 Number of I/O: 48 Program Memory Size: 128KB (128K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LFBGA Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 085391-STR710FZ1H6 Packaging: Tray Core Processor: ARM7 Number of I/O: 48 Program Memory Size: 128KB (128K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LFBGA Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STR710FZ1H6 - 085391-STR710FZ1H6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR710FZ1H6
085391-STR710FZ1H6
Embedded - Embedded - Microcontrollers - STR710FZ1H6 085391-STR710FZ1H6
Manufacturer: STMicroelectronics Win Source Part Number: 085391-STR710FZ1H6 Packaging: Tray Core Processor: ARM7 Number of I/O: 48 Program Memory Size: 128KB (128K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 144-LFBGA Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 085391-STR710FZ1H6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 48
Program Memory Size: 128KB (128K x 8 + 16K)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 144-LFBGA
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STR710FZ1H6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR710FZ1H6-ND
Microcontrollers STR710FZ1H6-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

Buy Now Datasheet
32-bit 66MHz 128KB Embedded Microcontroller MCU - 685-STR710FZ1H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHz 128KB Embedded Microcontroller MCU
685-STR710FZ1H6
32-bit 66MHz 128KB Embedded Microcontroller MCU 685-STR710FZ1H6
32-Bit ARM MCU, 66MHz, 128KB Flash, USB, CAN, LFBGA Product overview: STR710FZ1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ1H6 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 66MHz, 128KB Flash, USB, CAN, LFBGA Product overview: STR710FZ1H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710FZ1H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STR710FZ1H6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR710FZ1H6
Microcontrollers STR710FZ1H6
IC MCU 32BIT 128KB FLASH 144BGA

IC MCU 32BIT 128KB FLASH 144BGA

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STR710FZ1H6
Embedded - Microcontrollers STR710FZ1H6
IC MCU 32BIT 128KB FLASH 144BGA

IC MCU 32BIT 128KB FLASH 144BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR710FZ1H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR710FZ1H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR710FZ1H6
IC MCU 32BIT 128KB FLASH 144BGA

IC MCU 32BIT 128KB FLASH 144BGA

Supplier's Site
Microcontrollers - STR710FZ1H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR710FZ1H6
Microcontrollers STR710FZ1H6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR710FZ1H6
ARM Microcontrollers - MCU STR710FZ1H6
ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI

ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 085391-STR710FZ1H6 STR710FZ1H6-ND 685-STR710FZ1H6 STR710FZ1H6 STR710FZ1H6 STR710FZ1H6 STR710FZ1H6 STR710FZ1H6
Product Name Embedded - Embedded - Microcontrollers - STR710FZ1H6 Microcontrollers 32-bit 66MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - CG8020AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details