TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22
IC MCU 32BIT 2.5MB FLASH 144LQFP
IC MCU 32BIT 2.5MB FLASH 144LQFP
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22
32-bit Microcontrollers - MCU 32 BIT AURIX
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-TC264D40F200NBCKXUMA1TR-ND | TC264D40F200NBCKXUMA1 | TC264D40F200NBCKXUMA1 | TC264D40F200NBCKXUMA1 | TC264D40F200NBCKXUMA1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 40x12b, 3 x Sigma-Delta | ||||
| RAM | 240 KB | 240 KB | 240 KB | ||
| ROM | 2500 KB |