STMicroelectronics, Inc. Microcontrollers STM8TL52G4U6

Description
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote
Description
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM8TL52G4U6 is an 8-bit ultra-low-power microcontroller from Quarktwin Technology Ltd. It operates within a voltage range of 1.65 V to 3.6 V and is rated for a temperature range of -40 °C to 85 °C. The microcontroller features up to 16 Kbytes of Flash memory, 4 Kbytes of static RAM, and 2 Kbytes of data EEPROM. It supports ProxSense,Ñ¢ technology, enabling up to 300 touch sensing channels for proximity detection. The STM8TL52G4U6 includes multiple timers, such as two 16-bit general-purpose timers and one 8-bit timer, along with an independent watchdog and a beeper timer. Communication interfaces include SPI, I2C (up to 400 kHz), and USART. The device is designed for low power consumption, with several low power modes achieving current draws as low as 0.4 µA in Halt mode and 1 µA in Active-halt mode with auto-wakeup. The microcontroller is built on an advanced STM8 core with a maximum frequency of 16 MHz and features a Harvard architecture with a 3-stage pipeline. It also includes a nested interrupt controller and supports in-application and in-circuit programming. The STM8TL52G4U6 is available in a 28-pin UFQFPN package, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The STM8TL52G4U6 is an 8-bit ultra-low-power microcontroller from Quarktwin Technology Ltd. It operates within a voltage range of 1.65 V to 3.6 V and is rated for a temperature range of -40 °C to 85 °C. The microcontroller features up to 16 Kbytes of Flash memory, 4 Kbytes of static RAM, and 2 Kbytes of data EEPROM. It supports ProxSense,Ñ¢ technology, enabling up to 300 touch sensing channels for proximity detection. The STM8TL52G4U6 includes multiple timers, such as two 16-bit general-purpose timers and one 8-bit timer, along with an independent watchdog and a beeper timer. Communication interfaces include SPI, I2C (up to 400 kHz), and USART. The device is designed for low power consumption, with several low power modes achieving current draws as low as 0.4 µA in Halt mode and 1 µA in Active-halt mode with auto-wakeup. The microcontroller is built on an advanced STM8 core with a maximum frequency of 16 MHz and features a Harvard architecture with a 3-stage pipeline. It also includes a nested interrupt controller and supports in-application and in-circuit programming. The STM8TL52G4U6 is available in a 28-pin UFQFPN package, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM8TL52G4U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM8TL52G4U6-ND
Microcontrollers 497-STM8TL52G4U6-ND
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Low-Power 8-bit Embedded Microcontroller MCU - 685-STM8TL52G4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit Embedded Microcontroller MCU
685-STM8TL52G4U6
Low-Power 8-bit Embedded Microcontroller MCU 685-STM8TL52G4U6
8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection Product overview: STM8TL52G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL52G4U6 can be used for catalog matching and distributor lookup.

8-bit, ultra-low-power, touch-sensing MCUs with 16-Kbyte Flash and proximity detection Product overview: STM8TL52G4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8TL52G4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8TL52G4U6 - 212342-STM8TL52G4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8TL52G4U6
212342-STM8TL52G4U6
Embedded - Embedded - Microcontrollers - STM8TL52G4U6 212342-STM8TL52G4U6
Manufacturer: STMicroelectronics Win Source Part Number: 212342-STM8TL52G4U6 Packaging: Tray Core Processor: STM8 Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-UFQFPN Speed(Frequency): 16MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212342-STM8TL52G4U6
Packaging: Tray
Core Processor: STM8
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-UFQFPN
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM8TL52G4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8TL52G4U6
Microcontrollers STM8TL52G4U6
STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8T Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8TL52G4U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8TL52G4U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8TL52G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8TL52G4U6
8-bit Microcontrollers - MCU STM8TL52G4U6
8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

8-bit Microcontrollers - MCU 8-bit Ultra-Low PWR 16kB ProxSense SPI

Buy Now Datasheet
Embedded - Microcontrollers - STM8TL52G4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8TL52G4U6
Embedded - Microcontrollers STM8TL52G4U6
IC MCU 8BIT 16KB FLASH 28UFQFPN

IC MCU 8BIT 16KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM8TL52G4U6-ND 685-STM8TL52G4U6 212342-STM8TL52G4U6 STM8TL52G4U6 STM8TL52G4U6 STM8TL52G4U6 STM8TL52G4U6
Product Name Microcontrollers Low-Power 8-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8TL52G4U6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 4 KB 16 KB 4 KB 4 KB
ROM 16 KB 2 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details