STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S903K3T3CTR STM8S903K3T3CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898289-STM8S903K3T3C TR Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19406-6, STM8S903K3T3CTR-ND, 497-19406-1, 497-19406-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898289-STM8S903K3T3C TR Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19406-6, STM8S903K3T3CTR-ND, 497-19406-1, 497-19406-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S903K3T3CTR - 898289-STM8S903K3T3CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903K3T3CTR
898289-STM8S903K3T3CTR
Embedded - Embedded - Microcontrollers - STM8S903K3T3CTR 898289-STM8S903K3T3CTR
Manufacturer: STMicroelectronics Win Source Part Number: 898289-STM8S903K3T3C TR Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19406-6, STM8S903K3T3CTR-ND, 497-19406-1, 497-19406-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898289-STM8S903K3T3CTR
Series: STM8S
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19406-6, STM8S903K3T3CTR-ND, 497-19406-1, 497-19406-2

Buy Now Datasheet
Microcontrollers - 497-19406-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19406-2-ND
Microcontrollers 497-19406-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19406-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19406-1-ND
Microcontrollers 497-19406-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19406-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19406-6-ND
Microcontrollers 497-19406-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S903K3T3CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S903K3T3CTR
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S903K3T3CTR
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903K3T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T3CTR can be used for catalog matching and distributor lookup.

Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903K3T3CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3T3CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903K3T3CTR
8-bit Microcontrollers - MCU STM8S903K3T3CTR
8-bit Microcontrollers - MCU Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903K3T3CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903K3T3CTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903K3T3CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S903K3T3CTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903K3T3CTR
Embedded - Microcontrollers STM8S903K3T3CTR
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S903K3T3CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903K3T3CTR
Microcontrollers STM8S903K3T3CTR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898289-STM8S903K3T3CTR 497-19406-2-ND 685-STM8S903K3T3CTR STM8S903K3T3CTR STM8S903K3T3CTR STM8S903K3T3CTR STM8S903K3T3CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S903K3T3CTR Microcontrollers 8-bit 16 MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details