STMicroelectronics, Inc. Microcontrollers STR712FR0T6

Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Request a Quote Datasheet
Description
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-4887-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4887-ND
Microcontrollers 497-4887-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STR712FR0T6 - 1261961-STR712FR0T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR712FR0T6
1261961-STR712FR0T6
Embedded - Embedded - Microcontrollers - STR712FR0T6 1261961-STR712FR0T6
Manufacturer: STMicroelectronics Win Source Part Number: 1261961-STR712FR0T6 Series: STR7 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 66MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, HDLC, I2C, SmartCard, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8 + 16K) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 4x12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: STR712FR0 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): ATSAME70J20A-AN; LM3S1D26-IQR80-A1T; EFM32G842F64-QFP64T; Introduction Date: March 17, 2004 ECCN: 3A991.a.2 Country of Origin: Malta Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261961-STR712FR0T6
Series: STR7
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 66MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8 + 16K)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 4x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: STR712FR0
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): ATSAME70J20A-AN; LM3S1D26-IQR80-A1T; EFM32G842F64-QFP64T;
Introduction Date: March 17, 2004
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 64KB 66MHz Embedded Microcontroller MCU
685-STR712FR0T6
32-bit 64KB 66MHz Embedded Microcontroller MCU 685-STR712FR0T6
32-bit ARM MCU, 64KB Flash, 66MHz, LQFP, CAN, I2C, SPI, UART, USB Product overview: STR712FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR712FR0T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 64KB Flash, 66MHz, LQFP, CAN, I2C, SPI, UART, USB Product overview: STR712FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 66MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR712FR0T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR712FR0T6
ARM Microcontrollers - MCU STR712FR0T6
ARM Microcontrollers - MCU TQFP 64 10x10x1.4 1

ARM Microcontrollers - MCU TQFP 64 10x10x1.4 1

Buy Now Datasheet
Microcontrollers - STR712FR0T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR712FR0T6
Microcontrollers STR712FR0T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR712FR0T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR712FR0T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR712FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STR712FR0T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR712FR0T6
Embedded - Microcontrollers STR712FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-4887-ND 1261961-STR712FR0T6 685-STR712FR0T6 STR712FR0T6 STR712FR0T6 STR712FR0T6 STR712FR0T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STR712FR0T6 32-bit 64KB 66MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz
Bits Other; A/D 4x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers