Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers TC212S8F133FACKXUMA1

Description
TC212 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet
Description
TC212 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TC212S8F133FACKXUMA1 - Rochester Electronics
Newburyport, MA, United States
TC212 - AURIX TriCore 32-bit microcontroller

TC212 - AURIX TriCore 32-bit microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028624-TC212S8F133FACKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028624-TC212S8F133FACKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028624-TC212S8F133FACKXUMA1
Win Source Part Number: 1028624-TC212S8F133F ACKXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AURIX™ Core Processor: TriCore™ Speed: 133MHz Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, QSPI Peripherals: DMA, WDT Number of I/O: 59 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 96K x 8 RAM Size: 96K x 8 Data Converters: A/D 24x12b SAR Oscillator Type: External Package / Case: 80-TQFP Exposed Pad Supplier Device Package: PG-TQFP-80-7 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TC212S8F133FACKXUMA1 SAK-TC212S-8F133F AC; Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Other Names: SP001658194,SAK-TC21 2S-8F133F AC

Win Source Part Number: 1028624-TC212S8F133FACKXUMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AURIX™
Core Processor: TriCore™
Speed: 133MHz
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, QSPI
Peripherals: DMA, WDT
Number of I/O: 59
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 96K x 8
RAM Size: 96K x 8
Data Converters: A/D 24x12b SAR
Oscillator Type: External
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: PG-TQFP-80-7
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TC212S8F133FACKXUMA1SAK-TC212S-8F133F AC;
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Other Names: SP001658194,SAK-TC212S-8F133F AC

Buy Now
Microcontrollers - 448-TC212S8F133FACKXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLASH 80TQFP

IC MCU 32BIT 512KB FLASH 80TQFP

Buy Now Datasheet
Microcontrollers - 448-TC212S8F133FACKXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 512KB FLASH 80TQFP

IC MCU 32BIT 512KB FLASH 80TQFP

Buy Now Datasheet
Microcontrollers - 448-TC212S8F133FACKXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-TC212S8F133FACKXUMA1
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-TC212S8F133FACKXUMA1
IC MCU 32BIT 512KB FLASH 80TQFP Product overview: TC212S8F133FACKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC212S8F133FACKX UMA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 80TQFP Product overview: TC212S8F133FACKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC212S8F133FACKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TC212S8F133FACKXUMA1
32-bit Microcontrollers - MCU TC212S8F133FACKXUMA1
32-bit Microcontrollers - MCU 32 BIT AURIX

32-bit Microcontrollers - MCU 32 BIT AURIX

Buy Now
Microcontrollers - TC212S8F133FACKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TC212S8F133FACKXUMA1
Microcontrollers TC212S8F133FACKXUMA1
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7

TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 512KB (512K x 8) FLASH PG-TQFP-80-7

Buy Now
Embedded - Microcontrollers - TC212S8F133FACKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TC212S8F133FACKXUMA1
Embedded - Microcontrollers TC212S8F133FACKXUMA1
IC MCU 32BIT 512KB FLASH 80TQFP

IC MCU 32BIT 512KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TC212S8F133FACKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TC212S8F133FACKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers TC212S8F133FACKXUMA1
IC MCU 32BIT 512KB FLASH 80TQFP

IC MCU 32BIT 512KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TC212S8F133FACKXUMA1 1028624-TC212S8F133FACKXUMA1 448-TC212S8F133FACKXUMA1CT-ND 685-TC212S8F133FACKXUMA1 TC212S8F133FACKXUMA1 TC212S8F133FACKXUMA1 TC212S8F133FACKXUMA1 TC212S8F133FACKXUMA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Package Type QFP; TQFP; Other; PG-TQFP-8 TQFP; Other; 80-TQFP Exposed Pad Other; Tape & Reel (TR) QFP; TQFP; Other; 80-TQFP Exposed Pad TQFP; Other; 80-TQFP Exposed Pad
Clock Speed 133 MHz 133 MHz 133 MHz 133 MHz
RAM 512 KB 96 KB 96 KB 96 KB 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers