ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz ROMless
32-bit ARM MCU, 66MHz, 64KB RAM, LQFP, USB, CAN, I2C, SPI Product overview: STR710RZT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR710RZT6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054008-STR710RZT6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 48
Program Memory Type: ROMless
Data Converters: A/D 4x12b
Family Name: STR710R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): ATSAMV70Q19A-AAB; M487JIDAE; XMC4500F144F768AAXQM
Introduction Date: March 17, 2004
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz ROMless
IC MCU 32BIT ROMLESS 64LQFP
IC MCU 32BIT ROMLESS 64LQFP
ARM Microcontrollers - MCU MCU 256KB STR71x ARM7TDMI
IC MCU 32BIT ROMLESS 64LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STR710RZT6-ND | 685-STR710RZT6 | 054008-STR710RZT6 | STR710RZT6 | STR710RZT6 | STR710RZT6 | STR710RZT6 | STR710RZT6 |
| Product Name | Microcontrollers | 32-bit 66MHz 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - STR710RZT6 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | |||
| Bits | Other; A/D 4x12b | |||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |