STMicroelectronics, Inc. Microcontrollers STM8S208C6T3

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11591-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11591-ND
Microcontrollers 497-11591-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
8-bit 32KB 24MHz Embedded Microcontroller MCU - 685-STM8S208C6T3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S208C6T3
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S208C6T3
8-bit MCU, 32KB Flash, 24MHz, 38 I/O, LQFP, SM Product overview: STM8S208C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208C6T3 can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, 38 I/O, LQFP, SM Product overview: STM8S208C6T3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208C6T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - STM8S208C6T3 - 1261574-STM8S208C6T3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STM8S208C6T3
1261574-STM8S208C6T3
Electronic Wholesale - STM8S208C6T3 1261574-STM8S208C6T3
Manufacturer: STMicroelectronics Win Source Part Number: 1261574-STM8S208C6T3 Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8 Speed: 24MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S208C6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): S908GR32AE1VFAER; MC908GR16VFAR2; MC68HC908GR60AMFA; Introduction Date: October 22, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261574-STM8S208C6T3
Series: STM8S
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S208C6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): S908GR32AE1VFAER; MC908GR16VFAR2; MC68HC908GR60AMFA;
Introduction Date: October 22, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S208C6T3
8-bit Microcontrollers - MCU STM8S208C6T3
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S208C6T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S208C6T3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S208C6T3
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S208C6T3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S208C6T3
Embedded - Microcontrollers STM8S208C6T3
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S208C6T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S208C6T3
Microcontrollers STM8S208C6T3
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11591-ND 685-STM8S208C6T3 1261574-STM8S208C6T3 STM8S208C6T3 STM8S208C6T3 STM8S208C6T3 STM8S208C6T3
Product Name Microcontrollers 8-bit 32KB 24MHz Embedded Microcontroller MCU Electronic Wholesale - STM8S208C6T3 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 6 KB 6 KB 32 KB 6 KB 6 KB
ROM 32 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers