32-bit ARM MCU, 66MHz, 128KB Flash, USB, CAN, TQFP Product overview: STR712FR1T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR712FR1T6 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
IC MCU 32BIT 128KB FLASH 64LQFP
ARM Microcontrollers - MCU 128K Flash 16K RAM
IC MCU 32BIT 128KB FLASH 64LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 128KB (128K x 8 + 16K) FLASH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR712FR1T6 | 497-4514-ND | STR712FR1T6 | STR712FR1T6 | STR712FR1T6 | STR712FR1T6 |
| Product Name | 32-bit 66MHz 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USART, CAN, USB | CAN; SPI; UART; USART | ||||
| Package Type | Other; TQFP | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP |