STMicroelectronics, Inc. Microcontrollers STM8S207SBT6C

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8942-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8942-ND
Microcontrollers 497-8942-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207SBT6C
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207SBT6C
8-bit MCU, 128KB Flash, 24MHz, 34 I/O, LQFP Product overview: STM8S207SBT6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207SBT6C can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, 34 I/O, LQFP Product overview: STM8S207SBT6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207SBT6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207SBT6C - 212338-STM8S207SBT6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207SBT6C
212338-STM8S207SBT6C
Embedded - Embedded - Microcontrollers - STM8S207SBT6C 212338-STM8S207SBT6C
Manufacturer: STMicroelectronics Win Source Part Number: 212338-STM8S207SBT6C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212338-STM8S207SBT6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S207SBT6C
Embedded - Microcontrollers STM8S207SBT6C
IC MCU 8BIT 128KB FLASH 44LQFP

IC MCU 8BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207SBT6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207SBT6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207SBT6C
IC MCU 8BIT 128KB FLASH 44LQFP

IC MCU 8BIT 128KB FLASH 44LQFP

Supplier's Site
Microcontrollers - STM8S207SBT6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207SBT6C
Microcontrollers STM8S207SBT6C
IC MCU 8BIT 128KB FLASH 44LQFP

IC MCU 8BIT 128KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207SBT6C
8-bit Microcontrollers - MCU STM8S207SBT6C
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics - 24AC5468 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics
24AC5468
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics 24AC5468
MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8S207SBT6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207SBT6C
Microcontrollers STM8S207SBT6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8942-ND 685-STM8S207SBT6C 212338-STM8S207SBT6C STM8S207SBT6C STM8S207SBT6C STM8S207SBT6C STM8S207SBT6C 24AC5468 STM8S207SBT6C
Product Name Microcontrollers 8-bit 128KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207SBT6C Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x10b
RAM 6 KB 4 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers