32-Bit ARM MCU, 60MHz, 256KB Flash, 16KB RAM, LQFP Product overview: STR755FV2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR755FV2T6 can be used for catalog matching and distributor lookup.
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 1261975-STR755FV2T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Speed: 60MHz
Connectivity: I2C, SPI, SSI, SSP, UART/USART
Peripherals: DMA, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): LM3S6537-IQC50-A2; STM32F100VDT6; STM32F100VBT7BTR;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: STR75*F
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 72
Date RAM Size: 16K x 8
ARM Microcontrollers - MCU 32-BITS MICROS
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 60MHz 256KB (256K x 8) FLASH
MCU, 32BIT, ARM7TDMI, 60MHZ, LQFP-100; Product Range:STR7 ARM7 Microcontrollers; Architecture:ARM7TDM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STR755FV2T6 | 497-5759-ND | 1261975-STR755FV2T6 | STR755FV2T6 | STR755FV2T6 | STR755FV2T6 | STR755FV2T6 | STR755FV2T6 | 34M2687 |
| Product Name | 32-bit 60MHz 256KB 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STR755FV2T6 | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Arm7Tdmi, 60Mhz, Lqfp-100; Product Range Stmicroelectronics |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| RAM | 16 KB | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.97 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C, SPI, SSP, UART, USART, USB, CAN | SPI; UART; USART | |||||||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | Other; LQFP |