STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STR731FV0T7 STR731FV0T7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 054011-STR731FV0T7 Packaging: Tray Core Processor: ARM7 Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 100-LQFP Speed(Frequency): 36MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 054011-STR731FV0T7 Packaging: Tray Core Processor: ARM7 Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 100-LQFP Speed(Frequency): 36MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STR731FV0T7 - 054011-STR731FV0T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR731FV0T7
054011-STR731FV0T7
Embedded - Embedded - Microcontrollers - STR731FV0T7 054011-STR731FV0T7
Manufacturer: STMicroelectronics Win Source Part Number: 054011-STR731FV0T7 Packaging: Tray Core Processor: ARM7 Number of I/O: 72 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 100-LQFP Speed(Frequency): 36MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054011-STR731FV0T7
Packaging: Tray
Core Processor: ARM7
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 36MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STR731FV0T7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STR731FV0T7-ND
Microcontrollers STR731FV0T7-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
32-bit 36MHz 64KB 16KB Embedded Microcontroller MCU
685-STR731FV0T7
32-bit 36MHz 64KB 16KB Embedded Microcontroller MCU 685-STR731FV0T7
32-bit ARM7 MCU, 36MHz, 64KB Flash, 16KB RAM, TQFP Product overview: STR731FV0T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV0T7 can be used for catalog matching and distributor lookup.

32-bit ARM7 MCU, 36MHz, 64KB Flash, 16KB RAM, TQFP Product overview: STR731FV0T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 64KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR731FV0T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STR731FV0T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR731FV0T7
Embedded - Microcontrollers STR731FV0T7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STR731FV0T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR731FV0T7
Microcontrollers STR731FV0T7
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR731FV0T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR731FV0T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STR731FV0T7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Microcontrollers - STR731FV0T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR731FV0T7
Microcontrollers STR731FV0T7
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR731FV0T7
ARM Microcontrollers - MCU STR731FV0T7
ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI

ARM Microcontrollers - MCU 32Bit MCU with Flash STR73xF ARM7TDMI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 054011-STR731FV0T7 STR731FV0T7-ND 685-STR731FV0T7 STR731FV0T7 STR731FV0T7 STR731FV0T7 STR731FV0T7 STR731FV0T7
Product Name Embedded - Embedded - Microcontrollers - STR731FV0T7 Microcontrollers 32-bit 36MHz 64KB 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Life Cycle Stage Active Removed; Obsolete Removed; Obsolete
Clock Speed 36 MHz 36 MHz 36 MHz 36 MHz 36 MHz
RAM 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers