STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S903F3U6TR STM8S903F3U6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898288-STM8S903F3U6T R Series: STM8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19405-1, 497-19405-2, STM8S903F3U6TR-ND, 497-19405-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898288-STM8S903F3U6T R Series: STM8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19405-1, 497-19405-2, STM8S903F3U6TR-ND, 497-19405-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S903F3U6TR - 898288-STM8S903F3U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903F3U6TR
898288-STM8S903F3U6TR
Embedded - Embedded - Microcontrollers - STM8S903F3U6TR 898288-STM8S903F3U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898288-STM8S903F3U6T R Series: STM8S Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 20-UFQFN Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 20-UFQFPN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19405-1, 497-19405-2, STM8S903F3U6TR-ND, 497-19405-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898288-STM8S903F3U6TR
Series: STM8S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 20-UFQFN
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 20-UFQFPN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19405-1, 497-19405-2, STM8S903F3U6TR-ND, 497-19405-6

Buy Now Datasheet
8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8S903F3U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16 MHz Embedded Microcontroller MCU
685-STM8S903F3U6TR
8-bit 16 MHz Embedded Microcontroller MCU 685-STM8S903F3U6TR
Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3U6TR can be used for catalog matching and distributor lookup.

Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM Product overview: STM8S903F3U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19405-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19405-6-ND
Microcontrollers 497-19405-6-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19405-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19405-1-ND
Microcontrollers 497-19405-1-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Microcontrollers - 497-19405-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19405-2-ND
Microcontrollers 497-19405-2-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3U6TR
8-bit Microcontrollers - MCU STM8S903F3U6TR
8-bit Microcontrollers - MCU 8-Bit Mainstream MCU 16MHz 8kB 1kByte

8-bit Microcontrollers - MCU 8-Bit Mainstream MCU 16MHz 8kB 1kByte

Buy Now Datasheet
Microcontrollers - STM8S903F3U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3U6TR
Microcontrollers STM8S903F3U6TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903F3U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3U6TR
Embedded - Microcontrollers STM8S903F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8S903F3U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S903F3U6TR
Microcontrollers STM8S903F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3U6TR
IC MCU 8BIT 8KB FLASH 20UFQFPN

IC MCU 8BIT 8KB FLASH 20UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898288-STM8S903F3U6TR 685-STM8S903F3U6TR 497-19405-6-ND STM8S903F3U6TR STM8S903F3U6TR STM8S903F3U6TR STM8S903F3U6TR STM8S903F3U6TR
Product Name Embedded - Embedded - Microcontrollers - STM8S903F3U6TR 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details