STMicroelectronics, Inc. 8-bit 32KB 24MHz Embedded Microcontroller MCU STM8S208S6T6C

Description
8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C, SPI, CAN, UART Product overview: STM8S208S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C, SPI, CAN, UART Product overview: STM8S208S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T6C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S208S6T6C
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S208S6T6C
8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C, SPI, CAN, UART Product overview: STM8S208S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, I2C, SPI, CAN, UART Product overview: STM8S208S6T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S208S6T6C - 1261580-STM8S208S6T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S208S6T6C
1261580-STM8S208S6T6C
Embedded - Embedded - Microcontrollers - STM8S208S6T6C 1261580-STM8S208S6T6C
Manufacturer: STMicroelectronics Win Source Part Number: 1261580-STM8S208S6T6 C Series: STM8S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 24MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 RAM Size: 6K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S208S6 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 44-LQFP (10x10) Alternative Parts (Cross-Reference): P83C652EHBB; MC68HC711D3CFB2; P89C664HBBD/00; Introduction Date: October 22, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 1261580-STM8S208S6T6C
Series: STM8S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
RAM Size: 6K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S208S6
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 44-LQFP (10x10)
Alternative Parts (Cross-Reference): P83C652EHBB; MC68HC711D3CFB2; P89C664HBBD/00;
Introduction Date: October 22, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - 497-11595-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11595-ND
Microcontrollers 497-11595-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM8S208S6T6C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S208S6T6C
Microcontrollers STM8S208S6T6C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S208S6T6C
8-bit Microcontrollers - MCU STM8S208S6T6C
8-bit Microcontrollers - MCU Access Line 16 MHz 8-BIT MCU

8-bit Microcontrollers - MCU Access Line 16 MHz 8-BIT MCU

Buy Now Datasheet
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics - 24AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics
24AC5471
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics 24AC5471
MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 24MHZ, LQFP-44; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:44Pins; MCU Case Style:LQFP; No. of I/O s:34I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S208S6T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S208S6T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S208S6T6C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Microcontrollers - STM8S208S6T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S208S6T6C
Microcontrollers STM8S208S6T6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S208S6T6C
Embedded - Microcontrollers STM8S208S6T6C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S208S6T6C 1261580-STM8S208S6T6C 497-11595-ND STM8S208S6T6C STM8S208S6T6C 24AC5471 STM8S208S6T6C STM8S208S6T6C STM8S208S6T6C
Product Name 8-bit 32KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S208S6T6C Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 24Mhz, Lqfp-44; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 4 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP Other; LQFP Other; 44-LQFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details