RISC Microcontroller, 32-Bit, FLASH, 300MHz, CMOS, PBGA516
IC MCU 32BIT 4MB FLASH 516LFBGA Product overview: TC1798F512F300EPABKX
IC MCU 32BIT 4MB FLASH 516LFBGA
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 300MHz 4MB (4M x 8) FLASH PG-LFBGA-516-5
IC MCU 32BIT 4MB FLASH 516LFBGA
32-bit Microcontrollers - MCU 32 BIT FLASH
IC MCU 32BIT 4MB FLASH 516LFBGA
MCU 32-Bit AUDO MAX TriCore RISC 4KB Flash 1.3V/3.3V/5V 516-Pin LFBGA T/R
IC MCU 32BIT 4MB FLASH 516LFBGA
TriCore™ TC17xx Microcontroller IC 32-Bit Single-Core 300MHz 4MB (4M x 8) FLASH PG-LFBGA-516-5
IC MCU 32BIT 4MB FLASH 516LFBGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC1798F512F300EPABKXUMA2 | 685-TC1798F512F300EPABKXUMA2 | 448-TC1798F512F300EPABKXUMA2DKR-ND | TC1798F512F300EPABKXUMA2 | TC1798F512F300EPABKXUMA2 | 376-TC1798F512F300EPABKXUMA2 | TC1798F512F300EPABKXUMA2 | TC1798F512F300EPABKXUMA2 | TC1798F512F300EPABKXUMA2 |
| Product Name | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | MCU 32-Bit AUDO MAX TriCore RISC 4KB Flash 1.3V/3.3V/5V 516-Pin LFBGA T/R | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Life Cycle Stage | Obsolete | Active | Active | Active | |||||
| ROM Type | Flash | Flash | Flash | Flash; FLASH | Flash; FLASH | ||||
| Package Type | BGA; Other; PG-LFBGA-516 | Other; Tape & Reel (TR) | Other; 516-LFBGA | BGA; Other; 516-LFBGA | BGA; Other; 516-LFBGA | BGA; Other; 516-LFBGA | Other; 516-LFBGA | ||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz |