STMicroelectronics, Inc. 8-bit Through-Hole 16MHz 8KB Embedded Microcontroller MCU STM8S903K3B6

Description
8-bit MCU, 16MHz, 8KB Flash, 32-Pin SDIP, Through Hole Product overview: STM8S903K3B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 16MHz, 8KB Flash, 32-Pin SDIP, Through Hole Product overview: STM8S903K3B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3B6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Through-Hole 16MHz 8KB Embedded Microcontroller MCU - 685-STM8S903K3B6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Through-Hole 16MHz 8KB Embedded Microcontroller MCU
685-STM8S903K3B6
8-bit Through-Hole 16MHz 8KB Embedded Microcontroller MCU 685-STM8S903K3B6
8-bit MCU, 16MHz, 8KB Flash, 32-Pin SDIP, Through Hole Product overview: STM8S903K3B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3B6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 8KB Flash, 32-Pin SDIP, Through Hole Product overview: STM8S903K3B6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 16MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Through-Hole, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-15837-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15837-5-ND
Microcontrollers 497-15837-5-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262028-STM8S903K3B6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262028-STM8S903K3B6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262028-STM8S903K3B6
Win Source Part Number: 1262028-STM8S903K3B6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM8S Core Processor: STM8 Speed: 16MHz Package: Tube Standard Package: 16 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 32-SDIP (0.400", 10.16mm) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.95V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-15837-5,STM8S903 K3B6 Base Product Number: STM8 Product Status: Obsolete

Win Source Part Number: 1262028-STM8S903K3B6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8S
Core Processor: STM8
Speed: 16MHz
Package: Tube
Standard Package: 16
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 32-SDIP (0.400", 10.16mm)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.95V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-15837-5,STM8S903K3B6
Base Product Number: STM8
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - STM8S903K3B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903K3B6
Microcontrollers STM8S903K3B6
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903K3B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903K3B6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903K3B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics - 24AC5472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics
24AC5472
Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics 24AC5472
MCU, 8BIT, STM8, 16MHZ, SDIP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:SDIP; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 16MHZ, SDIP-32; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:8KB; RAM Memory Size:1KB; No. of Pins:32Pins; MCU Case Style:SDIP; No. of I/O s:28I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903K3B6
8-bit Microcontrollers - MCU STM8S903K3B6
8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

8-bit Microcontrollers - MCU 8-bit Performance LN 16 Mhz 8kb Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8S903K3B6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903K3B6
Embedded - Microcontrollers STM8S903K3B6
IC MCU 8BIT 8KB FLASH 32SDIP

IC MCU 8BIT 8KB FLASH 32SDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903K3B6 497-15837-5-ND 1262028-STM8S903K3B6 STM8S903K3B6 STM8S903K3B6 24AC5472 STM8S903K3B6 STM8S903K3B6
Product Name 8-bit Through-Hole 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Stm8, 16Mhz, Sdip-32; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1 KB 1 KB 8 KB 1 KB 1 KB 1 KB
Serial Interface I2C/SPI/UART SPI; UART; USART
Package Type Other; SDIP SDIP; Other; "32-SDIP (0.400"", 10.16mm)" CDIP CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) CDIP; SDIP; Other; 32-SDIP (0.400\", 10.16mm) SDIP; Other; SDIP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details