STMicroelectronics, Inc. Microcontrollers STM8S208S6T3C

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11594-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11594-ND
Microcontrollers 497-11594-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S208S6T3C - 212340-STM8S208S6T3C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S208S6T3C
212340-STM8S208S6T3C
Embedded - Embedded - Microcontrollers - STM8S208S6T3C 212340-STM8S208S6T3C
Manufacturer: STMicroelectronics Win Source Part Number: 212340-STM8S208S6T3C Packaging: Tray Core Processor: STM8 Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212340-STM8S208S6T3C
Packaging: Tray
Core Processor: STM8
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 32KB 24MHz Embedded Microcontroller MCU
685-STM8S208S6T3C
8-bit 32KB 24MHz Embedded Microcontroller MCU 685-STM8S208S6T3C
8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, 16 ADC Product overview: STM8S208S6T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T3C can be used for catalog matching and distributor lookup.

8-bit MCU, 32KB Flash, 24MHz, 34 I/O, LQFP, 16 ADC Product overview: STM8S208S6T3C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208S6T3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S208S6T3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S208S6T3C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S208S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S208S6T3C
8-bit Microcontrollers - MCU STM8S208S6T3C
8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

8-bit Microcontrollers - MCU Performance LN 8-Bit 24 MHz STM8S MCU

Buy Now Datasheet
Microcontrollers - STM8S208S6T3C - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S208S6T3C
Microcontrollers STM8S208S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S208S6T3C
Embedded - Microcontrollers STM8S208S6T3C
IC MCU 8BIT 32KB FLASH 44LQFP

IC MCU 8BIT 32KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S208S6T3C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S208S6T3C
Microcontrollers STM8S208S6T3C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11594-ND 212340-STM8S208S6T3C 685-STM8S208S6T3C STM8S208S6T3C STM8S208S6T3C STM8S208S6T3C STM8S208S6T3C STM8S208S6T3C
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S208S6T3C 8-bit 32KB 24MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 9x10b
RAM 6 KB 32 KB 4 KB 6 KB 6 KB 6 KB
ROM 32 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers