STMicroelectronics, Inc. 32-bit 66MHz 64KB Embedded Microcontroller MCU STR715FR0T6

Description
32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T6 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STR715FR0T6 is a 32-bit microcontroller based on the ARM7TDMI architecture, operating at a maximum frequency of 66 MHz. It features up to 256 Kbytes of Flash program memory and 16 Kbytes of Flash data memory, with a retention period of 20 years at 85°C. The device includes 64 Kbytes of RAM and supports an external memory interface for additional memory banks. This microcontroller is equipped with five timers, including a 16-bit watchdog timer and multiple 16-bit timers for various functions such as PWM and pulse counting. It also offers a 4-channel 12-bit A/D converter with a sampling frequency of up to 1 kHz and a conversion range of 0 to 2.5 V. For communication, the STR715FR0T6 provides ten interfaces, including two I2C interfaces, four UART interfaces, a CAN interface, and USB Full Speed support. It operates within a supply voltage range of 3.0 to 3.6 V and features multiple power-saving modes, making it suitable for low-power applications. The microcontroller also includes a nested interrupt controller with 32 vectors and 16 priority levels, enhancing its responsiveness in real-time applications.

Datasheet Summary
Powered by GS/AI

The STR715FR0T6 is a 32-bit microcontroller based on the ARM7TDMI architecture, operating at a maximum frequency of 66 MHz. It features up to 256 Kbytes of Flash program memory and 16 Kbytes of Flash data memory, with a retention period of 20 years at 85°C. The device includes 64 Kbytes of RAM and supports an external memory interface for additional memory banks. This microcontroller is equipped with five timers, including a 16-bit watchdog timer and multiple 16-bit timers for various functions such as PWM and pulse counting. It also offers a 4-channel 12-bit A/D converter with a sampling frequency of up to 1 kHz and a conversion range of 0 to 2.5 V. For communication, the STR715FR0T6 provides ten interfaces, including two I2C interfaces, four UART interfaces, a CAN interface, and USB Full Speed support. It operates within a supply voltage range of 3.0 to 3.6 V and features multiple power-saving modes, making it suitable for low-power applications. The microcontroller also includes a nested interrupt controller with 32 vectors and 16 priority levels, enhancing its responsiveness in real-time applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 66MHz 64KB Embedded Microcontroller MCU
685-STR715FR0T6
32-bit 66MHz 64KB Embedded Microcontroller MCU 685-STR715FR0T6
32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T6 can be used for catalog matching and distributor lookup.

32-Bit ARM MCU, 66MHz, 64KB Flash, LQFP-64 Product overview: STR715FR0T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR715FR0T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STR715FR0T6 - 054010-STR715FR0T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STR715FR0T6
054010-STR715FR0T6
Embedded - Embedded - Microcontrollers - STR715FR0T6 054010-STR715FR0T6
Manufacturer: STMicroelectronics Win Source Part Number: 054010-STR715FR0T6 Packaging: Tray Core Processor: ARM7 Number of I/O: 32 Program Memory Size: 64KB (64K x 8 + 16K) Program Memory Type: FLASH Data Converters: A/D 4x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 66MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054010-STR715FR0T6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 32
Program Memory Size: 64KB (64K x 8 + 16K)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-4888-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-4888-ND
Microcontrollers 497-4888-ND
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STR715FR0T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STR715FR0T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STR715FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STR715FR0T6
ARM Microcontrollers - MCU STR715FR0T6
ARM Microcontrollers - MCU TQFP 64 10x10x1.4 1

ARM Microcontrollers - MCU TQFP 64 10x10x1.4 1

Buy Now Datasheet
Embedded - Microcontrollers - STR715FR0T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STR715FR0T6
Embedded - Microcontrollers STR715FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
IC MCU 32BIT 64KB FLASH 64LQFP - 761-STR715FR0T6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 64KB FLASH 64LQFP
761-STR715FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP 761-STR715FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STR715FR0T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STR715FR0T6
Microcontrollers STR715FR0T6
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

ARM7® STR7 Microcontroller IC 32-Bit Single-Core 66MHz 64KB (64K x 8 + 16K) FLASH

Buy Now Datasheet
Microcontrollers - STR715FR0T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STR715FR0T6
Microcontrollers STR715FR0T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STR715FR0T6 054010-STR715FR0T6 497-4888-ND STR715FR0T6 STR715FR0T6 STR715FR0T6 761-STR715FR0T6 STR715FR0T6 STR715FR0T6
Product Name 32-bit 66MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STR715FR0T6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers IC MCU 32BIT 64KB FLASH 64LQFP Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3.3 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3.3 volts 3 to 3.6 volts
Serial Interface I2C, SPI, UART, USART, USB, CAN SPI; UART; USART I²C; SPI; UART; USART; USB; CAN, I2C, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers