ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 085306-STR736FV2T6
Packaging: Tray
Core Processor: ARM7
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: STR736FV2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 100-LQFP
Speed(Frequency): 36MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): CY8C5866AXI-LP020; CY8C5246AXI-038; MB9BF567NPMC-G-JNE2;
Introduction Date: November 15, 2001
ECCN: 3A991.a.2
Country of Origin: Malta
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
32-bit ARM7 MCU, 36MHz, 256KB Flash, 16KB RAM, TQFP Product overview: STR736FV2T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 36MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 36MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STR736FV2T6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM Microcontrollers - MCU 16/32 MCU
IC MCU 32BIT 256KB FLASH 100LQFP
ARM7® STR7 Microcontroller IC 32-Bit Single-Core 36MHz 256KB (256K x 8) FLASH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-5648-ND | 085306-STR736FV2T6 | 685-STR736FV2T6 | STR736FV2T6 | STR736FV2T6 | STR736FV2T6 | STR736FV2T6 | STR736FV2T6 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - STR736FV2T6 | 32-bit 36MHz 256KB 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 36 MHz | 36 MHz | 36 MHz | 36 MHz | 36 MHz | |||
| Bits | Other; A/D 12x10b | |||||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |