TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 300MHz 8MB (8M x 8) FLASH PG-LFBGA-516-5
TriCore™ AURIX™ Microcontroller IC 32-Bit Tri-Core 300MHz 8MB (8M x 8) FLASH PG-LFBGA-516-5
32-bit Microcontrollers - MCU 32 BIT AURIX
IC MCU 32BIT 8MB FLASH 516LFBGA
IC MCU 32BIT 8MB FLASH 516LFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC299TY128F300SBBKXUMA1-ND | TC299TY128F300SBBKXUMA1 | TC299TY128F300SBBKXUMA1 | TC299TY128F300SBBKXUMA1 | TC299TY128F300SBBKXUMA1 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Tri-Core | 32 Bit; 32-Bit Tri-Core | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 84x12b, 10 x Sigma-Delta | ||||
| RAM | 728 KB | 728 KB | 728 KB | ||
| ROM | 8000 KB |