STMicroelectronics, Inc. Microcontrollers STM8S208MBT6B

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8507-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8507-ND
Microcontrollers 497-8507-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S208MBT6B
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S208MBT6B
8-bit MCU, 128KB Flash, 24MHz, 68 I/O, LQFP Product overview: STM8S208MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208MBT6B can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, 68 I/O, LQFP Product overview: STM8S208MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208MBT6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S208MBT6B - 037347-STM8S208MBT6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S208MBT6B
037347-STM8S208MBT6B
Embedded - Embedded - Microcontrollers - STM8S208MBT6B 037347-STM8S208MBT6B
Manufacturer: STMicroelectronics Win Source Part Number: 037347-STM8S208MBT6B Packaging: Tray Core Processor: STM8 Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037347-STM8S208MBT6B
Packaging: Tray
Core Processor: STM8
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - STM8S208MBT6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S208MBT6B
Embedded - Microcontrollers STM8S208MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics - 57P1452 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics
57P1452
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics 57P1452
MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-80; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:80Pins; MCU Case Style:LQFP; No. of I/O s:68I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-80; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:80Pins; MCU Case Style:LQFP; No. of I/O s:68I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S208MBT6B
8-bit Microcontrollers - MCU STM8S208MBT6B
8-bit Microcontrollers - MCU PERF LINE 24 MHZ STM 8-BIT MCU 128 KB

8-bit Microcontrollers - MCU PERF LINE 24 MHZ STM 8-BIT MCU 128 KB

Buy Now Datasheet
Microcontrollers - STM8S208MBT6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S208MBT6B
Microcontrollers STM8S208MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S208MBT6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S208MBT6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S208MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - STM8S208MBT6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S208MBT6B
Microcontrollers STM8S208MBT6B
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8507-ND 685-STM8S208MBT6B 037347-STM8S208MBT6B STM8S208MBT6B 57P1452 STM8S208MBT6B STM8S208MBT6B STM8S208MBT6B STM8S208MBT6B
Product Name Microcontrollers 8-bit 128KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S208MBT6B Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
 - C164CI8EMCBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers