Infineon Technologies AG Microcontrollers TC264D40F200WBBKXUMA1

Description
TC264 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet
Description
TC264 - AURIX TriCore 32-bit microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TC264 - AURIX TriCore 32-bit microcontroller

TC264 - AURIX TriCore 32-bit microcontroller

Supplier's Site Datasheet
Microcontrollers - 448-TC264D40F200WBBKXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2.5MB FLASH 144LQFP

IC MCU 32BIT 2.5MB FLASH 144LQFP

Buy Now Datasheet
Microcontrollers - 448-TC264D40F200WBBKXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 2.5MB FLASH 144LQFP

IC MCU 32BIT 2.5MB FLASH 144LQFP

Buy Now Datasheet
Microcontrollers - 448-TC264D40F200WBBKXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22

TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22

Buy Now Datasheet
32-bit 32BIT 2.5MB Embedded Microcontroller MCU - 685-TC264D40F200WBBKXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2.5MB Embedded Microcontroller MCU
685-TC264D40F200WBBKXUMA1
32-bit 32BIT 2.5MB Embedded Microcontroller MCU 685-TC264D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 144LQFP Product overview: TC264D40F200WBBKXUMA 1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC264D40F200WBBK XUMA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2.5MB FLASH 144LQFP Product overview: TC264D40F200WBBKXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TC264D40F200WBBKXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1025594-TC264D40F200WBBKXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1025594-TC264D40F200WBBKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1025594-TC264D40F200WBBKXUMA1
Win Source Part Number: 1025594-TC264D40F200 WBBKXUMA1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AURIX™ Core Processor: TriCore™ Speed: 200MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT Peripherals: DMA, WDT Number of I/O: 88 Program Memory Size: 2.5MB (2.5M x 8) Program Memory Type: FLASH EEPROM Size: 96K x 8 RAM Size: 240K x 8 Data Converters: A/D 40x12b, 3 x Sigma-Delta Oscillator Type: External Package / Case: 144-LQFP Exposed Pad Supplier Device Package: PG-LQFP-144-22 Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): TC265D40F200WBBKXUMA 1; PIC32MZ2048ECH144-I/ PH; PIC32MZ2048ECH100-I/ PF; PIC32MZ2048ECG100-I/ PT; TC1784F320F180EPBAKX UMA1; STM32F429IIT6SP00125 7822; ECCN: 5A002A1 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP001257822 Base Product Number: TC264D40

Win Source Part Number: 1025594-TC264D40F200WBBKXUMA1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AURIX™
Core Processor: TriCore™
Speed: 200MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: ASC, CANbus, Ethernet, FlexRay, HSSL, I²C, LINbus, MSC, PSI5, QSPI, SENT
Peripherals: DMA, WDT
Number of I/O: 88
Program Memory Size: 2.5MB (2.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 96K x 8
RAM Size: 240K x 8
Data Converters: A/D 40x12b, 3 x Sigma-Delta
Oscillator Type: External
Package / Case: 144-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-144-22
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): TC265D40F200WBBKXUMA1; PIC32MZ2048ECH144-I/PH; PIC32MZ2048ECH100-I/PF; PIC32MZ2048ECG100-I/PT; TC1784F320F180EPBAKXUMA1; STM32F429IIT6SP001257822;
ECCN: 5A002A1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP001257822
Base Product Number: TC264D40

Buy Now Datasheet
Microcontrollers TC264D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 144LQFP

IC MCU 32BIT 2.5MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TC264D40F200WBBKXUMA1
32-bit Microcontrollers - MCU TC264D40F200WBBKXUMA1
32-bit Microcontrollers - MCU 32 BIT AURIX

32-bit Microcontrollers - MCU 32 BIT AURIX

Buy Now
Microcontrollers - TC264D40F200WBBKXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TC264D40F200WBBKXUMA1
Microcontrollers TC264D40F200WBBKXUMA1
TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22

TriCore™ AURIX™ Microcontroller IC 32-Bit Dual-Core 200MHz 2.5MB (2.5M x 8) FLASH PG-LQFP-144-22

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TC264D40F200WBBKXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TC264D40F200WBBKXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers TC264D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 144LQFP

IC MCU 32BIT 2.5MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TC264D40F200WBBKXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TC264D40F200WBBKXUMA1
Embedded - Microcontrollers TC264D40F200WBBKXUMA1
IC MCU 32BIT 2.5MB FLASH 144LQFP

IC MCU 32BIT 2.5MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TC264D40F200WBBKXUMA1 448-TC264D40F200WBBKXUMA1CT-ND 685-TC264D40F200WBBKXUMA1 1025594-TC264D40F200WBBKXUMA1 TC264D40F200WBBKXUMA1 TC264D40F200WBBKXUMA1 TC264D40F200WBBKXUMA1 TC264D40F200WBBKXUMA1 TC264D40F200WBBKXUMA1
Product Name Microcontrollers 32-bit 32BIT 2.5MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Life Cycle Stage Active Active Active
Package Type QFP; Other; PG-LQFP-144 LFQP; Other; 144-LQFP Exposed Pad Other; Tape & Reel (TR) QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad Other; 144-LQFP Exposed Pad
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Bits Other; A/D 40x12b, 3 x Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CL8RMCAKXQMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers