TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 1MB (1M x 8) FLASH PG-TQFP-144-27
IC MCU 32BIT 1MB FLASH 144TQFP
IC MCU 32BIT 1MB FLASH 144TQFP
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 133MHz 1MB (1M x 8) FLASH PG-TQFP-144-27
32-bit Microcontrollers - MCU 32 BIT AURIX
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TC224S16F133FABKXUMA1-ND | TC224S16F133FABKXUMA1 | TC224S16F133FABKXUMA1 | TC224S16F133FABKXUMA1 | TC224S16F133FABKXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | ||
| Bits | Other; A/D 24x12b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 1000 KB |