STMicroelectronics, Inc. 8-bit 24 MHz Embedded Microcontroller MCU STM8S208RBT3

Description
Mainstream Performance line 8-bit MCU with 128 Kbyes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S208RBT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208RBT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Performance line 8-bit MCU with 128 Kbyes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S208RBT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208RBT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 24 MHz Embedded Microcontroller MCU - 685-STM8S208RBT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24 MHz Embedded Microcontroller MCU
685-STM8S208RBT3
8-bit 24 MHz Embedded Microcontroller MCU 685-STM8S208RBT3
Mainstream Performance line 8-bit MCU with 128 Kbyes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S208RBT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208RBT3 can be used for catalog matching and distributor lookup.

Mainstream Performance line 8-bit MCU with 128 Kbyes Flash, 24 MHz CPU, integrated EEPROM Product overview: STM8S208RBT3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S208RBT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-16860-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16860-ND
Microcontrollers 497-16860-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S208RBT3 - 1261579-STM8S208RBT3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S208RBT3
1261579-STM8S208RBT3
Embedded - Embedded - Microcontrollers - STM8S208RBT3 1261579-STM8S208RBT3
Manufacturer: STMicroelectronics Win Source Part Number: 1261579-STM8S208RBT3 Series: STM8S Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8 Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.95 V ~ 5.5 V Family Name: STM8S208 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (14x14) Alternative Parts (Cross-Reference): XC888CLM8FFA5VACKXUM A1; XC888CM8FFI5VACFXUMA 1; AT89C5130A-RDRUM; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261579-STM8S208RBT3
Series: STM8S
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8
Speed: 24MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.95 V ~ 5.5 V
Family Name: STM8S208
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP (14x14)
Alternative Parts (Cross-Reference): XC888CLM8FFA5VACKXUMA1; XC888CM8FFI5VACFXUMA1; AT89C5130A-RDRUM;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S208RBT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S208RBT3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S208RBT3
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM8S208RBT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S208RBT3
Microcontrollers STM8S208RBT3
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S208RBT3
8-bit Microcontrollers - MCU STM8S208RBT3
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - STM8S208RBT3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S208RBT3
Embedded - Microcontrollers STM8S208RBT3
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S208RBT3 497-16860-ND 1261579-STM8S208RBT3 STM8S208RBT3 STM8S208RBT3 STM8S208RBT3 STM8S208RBT3
Product Name 8-bit 24 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S208RBT3 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 6 KB 6 KB 128 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, CAN, IrDA, UART, USART, LIN CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details