TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27
32-bit Microcontrollers - MCU
IC MCU 32BIT 2MB FLASH 144TQFP
TriCore™ AURIX™ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH PG-TQFP-144-27
IC MCU 32BIT 2MB FLASH 144TQFP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-TC334LP32F200FAALXUMA1TR-ND | TC334LP32F200FAALXUMA1 | TC334LP32F200FAALXUMA1 | TC334LP32F200FAALXUMA1 | TC334LP32F200FAALXUMA1 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 248 KB | 248 KB | 248 KB | ||
| ROM | 2000 KB | ||||
| ROM Type | Flash |