STMicroelectronics, Inc. Automotive 8-bit 16MHz 8KB Embedded Microcontroller MCU STM8S903F3M3TR

Description
8-Bit MCU, 16MHz, 8KB Flash, 1KB RAM, 20-Pin SOIC, Automotive Product overview: STM8S903F3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit MCU, 16MHz, 8KB Flash, 1KB RAM, 20-Pin SOIC, Automotive Product overview: STM8S903F3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 16MHz 8KB Embedded Microcontroller MCU
685-STM8S903F3M3TR
Automotive 8-bit 16MHz 8KB Embedded Microcontroller MCU 685-STM8S903F3M3TR
8-Bit MCU, 16MHz, 8KB Flash, 1KB RAM, 20-Pin SOIC, Automotive Product overview: STM8S903F3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3TR can be used for catalog matching and distributor lookup.

8-Bit MCU, 16MHz, 8KB Flash, 1KB RAM, 20-Pin SOIC, Automotive Product overview: STM8S903F3M3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16MHz, 8KB, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16MHz, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903F3M3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S903F3M3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S903F3M3TR-ND
Microcontrollers STM8S903F3M3TR-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S903F3M3TR - 708766-STM8S903F3M3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903F3M3TR
708766-STM8S903F3M3TR
Embedded - Embedded - Microcontrollers - STM8S903F3M3TR 708766-STM8S903F3M3TR
Manufacturer: STMicroelectronics Win Source Part Number: 708766-STM8S903F3M3T R Series: STM series Packaging: Tape and Reel Mounting Style: SMD Core Processor: STM8 Speed: 16MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 5x10b Supply Voltage: 2.95V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 16 Date RAM Size: 1K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708766-STM8S903F3M3TR
Series: STM series
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 16MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 5x10b
Supply Voltage: 2.95V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 16
Date RAM Size: 1K x 8

Buy Now
Embedded - Microcontrollers - STM8S903F3M3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903F3M3TR
Embedded - Microcontrollers STM8S903F3M3TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site Datasheet
Microcontrollers - STM8S903F3M3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903F3M3TR
Microcontrollers STM8S903F3M3TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903F3M3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903F3M3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903F3M3TR
IC MCU 8BIT 8KB FLASH 20SO

IC MCU 8BIT 8KB FLASH 20SO

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903F3M3TR
8-bit Microcontrollers - MCU STM8S903F3M3TR
8-bit Microcontrollers - MCU Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

8-bit Microcontrollers - MCU Mainstream Application specific line 8-bit MCU with 8 Kbytes Flash, 16 MHz CPU, integrated EEPROM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S903F3M3TR STM8S903F3M3TR-ND 708766-STM8S903F3M3TR STM8S903F3M3TR STM8S903F3M3TR STM8S903F3M3TR STM8S903F3M3TR
Product Name Automotive 8-bit 16MHz 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S903F3M3TR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 2.95 to ? volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Pin Count 20
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers