Microchip Technology, Inc. Datasheets for Microcontrollers (MCU)

Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 63
Product Name Notes
PIC18-Q41 Product Family Overview PIC18-Q41 is a compact, high performance PIC18 product family with advanced analog peripherals for sensor and real-time control applications . The products are equipped with an...
A newer device is available. Please consider PIC18F242.This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC®
A newer device is available. Please consider PIC18F252. This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful...
A newer device is available. Please consider PIC18F442. This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful...
A newer device is available. Please consider PIC18F6520. This powerful 8.25 MIPS (121 nanosecond instruction execution) yet easy-to-program (only 58 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful...
A newer device is available. Please consider PIC18F6585. Please consider this device PIC18F6585 Additional Features Full CAN2.0B, 3 transmit buffers, 2 receive buffers, 6 acceptance filters, 2 filter masks, 2...
A newer device is available. Please consider PIC18F8520. This powerful 8.25 MIPS (121 nanosecond instruction execution) yet easy-to-program (only 58 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful...
A newer device is available. Please consider PIC18F8525. Please consider this device PIC18F8585 Additional Features Full CAN2.0B, 3 transmit buffers, 2 receive buffers, 6 acceptance filters, 2 filter masks, 2...
Additional Features Motor Control PWM 3 analog comparators 8 MHz Inernal Oscillator LIN USART
Additional Features Motor Control PWM 3 analog comparators 8 MHz internal oscillator LIN USART
Introducing the nanoWatt XLP PIC18F1XK22 Flash microcontroller: not too big, not too small… just right! This new family of devices offer all of the advantages of the well recognized PIC18F...
PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with 12-bit ADC with Computation and two 8-bit DACs for...
PIC18-Q40 is a compact, high performance PIC18 product family for real-time control and sensor applications . The products are equipped with an 12-bit ADC with Computation, 8-bit DACs, 16-bit PWMs,...
PIC18-Q40 is a compact, high performance PIC18 product family with advanced analog peripherals for real-time and sensor control applications . The products are equipped with 12-bit ADC with Computation and...
PIC18-Q40 is a compact, high performance PIC18 product family with advanced analog peripherals for sensor and real-time control applications . The products are equipped with 12-bit ADC with Computation and...
Product overview data is currently unavailable.
The PIC18F13K50 brings advanced features and exceptional value to the embedded USB market. This low cost PIC® Microcontroller features a full speed USB 2.0 compliant interface that can automatically change...
The PIC18F14K50 brings advanced features and exceptional value to the embedded USB market. This low cost PIC® Microcontroller features a full speed USB 2.0 compliant interface that can automatically change...
This microcontroller has nanoWatt Technology, which features six enhanced power-managed "software controlled" modes, power consumption as low as 0.1 microamps in standby mode and a wide operating voltage range from...
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is...
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package...
This powerful 6.25 MIPS (160 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS-based ROMless 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 680- or 84-pin package...

<< Prev Next >>