The PIC18F1330-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 25 MHz and 8 KB of Flash memory. It supports a wide operating voltage range from 2.0V to 5.5V, making it suitable for various applications. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, allowing for efficient data acquisition. It also features an enhanced Universal Synchronous Asynchronous Receiver Transmitter (USART) module that supports multiple communication protocols, including RS-232 and RS-485. This microcontroller is equipped with several peripherals, including up to six PWM outputs, three analog comparators, and multiple interrupt sources, enhancing its versatility in control applications. The power management capabilities are notable, with low current consumption in various modes, including a typical sleep mode current of 100 nA. The device also supports in-circuit serial programming and debugging, facilitating easier development and integration into projects. Overall, the PIC18F1330-E/P is a robust option for engineers seeking a high-performance microcontroller with extensive features for embedded applications.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 18-PDIP
Microcontroller RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 18-PDIP
IC MCU 8BIT 8KB FLASH 18DIP
IC MCU 8BIT 8KB FLASH 18DIP
8-bit Microcontrollers - MCU 8KB Flash 256 RAM
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1330-E/P-ND | 88K5945 | PIC18F1330-E/P | PIC18F1330-E/P | PIC18F1330-E/P | PIC18F1330-E/P |
| Product Name | Microcontrollers | Microcontroller Rohs Compliant Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 8 KB |