32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC
32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC
32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
IC MCU 8BIT 32KB FLASH 14SOIC
IC MCU 8BIT 32KB FLASH 14SOIC
IC MCU 8BIT 32KB FLASH 14SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 14-SOIC
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2744670 | 150-PIC18F05Q40-I/SL-ND | PIC18F05Q40-I/SL | PIC18F05Q40-I/SL | PIC18F05Q40-I/SL | PIC18F05Q40-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 32 KB | 32 KB | ||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Pin Count | 14 | |||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |