Microchip Technology, Inc. Microcontrollers PIC18F14K22T-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F14K22T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SSCT-ND
Microcontrollers PIC18F14K22T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K22T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SSDKR-ND
Microcontrollers PIC18F14K22T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K22T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K22T-I/SSTR-ND
Microcontrollers PIC18F14K22T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SS - 804902-PIC18F14K22T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SS
804902-PIC18F14K22T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SS 804902-PIC18F14K22T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 804902-PIC18F14K22T- I/SS Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 64MHz Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Part Number Series: PIC18F14K22 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 804902-PIC18F14K22T-I/SS
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 64MHz
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F14K22
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K22T-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K22T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18F14K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SSOP Product overview: PIC18F14K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K22T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648045
Microcontrollers 2648045
8bit MCU 16KB Flash, 512bytes RAM, 256by

8bit MCU 16KB Flash, 512bytes RAM, 256by

Supplier's Site
Microcontrollers - 2648046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648046P
Microcontrollers 2648046P
8bit MCU 16KB Flash, 512bytes RAM, 256by

8bit MCU 16KB Flash, 512bytes RAM, 256by

Supplier's Site
Microcontrollers - 2648046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648046
Microcontrollers 2648046
8bit MCU 16KB Flash, 512bytes RAM, 256by

8bit MCU 16KB Flash, 512bytes RAM, 256by

Supplier's Site
Mcu, 8Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip - 41AH8593 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip
41AH8593
Mcu, 8Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip 41AH8593
MCU, 8BIT, PIC18, 64MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, SSOP-20; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:512Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s; Supply Voltage Min:2.3V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K22T-I/SS
Embedded - Microcontrollers PIC18F14K22T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K22T-I/SS
8-bit Microcontrollers - MCU PIC18F14K22T-I/SS
8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

8-bit Microcontrollers - MCU 16KBFlash 512byteRAM 256bytesEEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K22T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K22T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K22T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18F14K22T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K22T-I/SS
Microcontrollers PIC18F14K22T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F14K22T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K22T-I/SS
Microcontrollers PIC18F14K22T-I/SS
IC MCU 8BIT 16KB FLASH 20SSOP

IC MCU 8BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F14K22T-I/SSCT-ND 804902-PIC18F14K22T-I/SS 685-PIC18F14K22T-I/SS 2648045 41AH8593 PIC18F14K22T-I/SS PIC18F14K22T-I/SS PIC18F14K22T-I/SS PIC18F14K22T-I/SS PIC18F14K22T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F14K22T-I/SS 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Ssop-20; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 12x10b
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 16 KB 256 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers