Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F15Q40-I/P

Description
Win Source Part Number: 1368674-PIC18F15Q40- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: PIC18F15 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 18 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 17x12b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368674-PIC18F15Q40- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: PIC18F15 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 18 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 17x12b; D/A 2x8b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368674-PIC18F15Q40-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368674-PIC18F15Q40-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368674-PIC18F15Q40-I/P
Win Source Part Number: 1368674-PIC18F15Q40- I/P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable Mfr: Microchip Technology Series: PIC® 18F Package: Tube Product Status: Active Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Base Product Number: PIC18F15 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 64MHz Number of I/O: 18 Core Processor: PIC Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V Data Converters: A/D 17x12b; D/A 2x8b Oscillator Type: Internal

Win Source Part Number: 1368674-PIC18F15Q40-I/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 18F
Package: Tube
Product Status: Active
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Base Product Number: PIC18F15
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 64MHz
Number of I/O: 18
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 150-PIC18F15Q40-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F15Q40-I/P-ND
Microcontrollers 150-PIC18F15Q40-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-PDIP

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F15Q40-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F15Q40-I/P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F15Q40-I/P
IC MCU 8BIT 32KB FLASH 20DIP Product overview: PIC18F15Q40-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F15Q40-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 20DIP Product overview: PIC18F15Q40-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F15Q40-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2744672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744672
Microcontrollers 2744672
32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

Supplier's Site
Microcontrollers - 2744672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744672P
Microcontrollers 2744672P
32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

Supplier's Site
Microcontrollers - 2744671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2744671
Microcontrollers 2744671
32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

32KB Flash, 2K RAM, 512 EEPROM, 12b ADCC

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F15Q40-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F15Q40-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F15Q40-I/P
32KB 1.8V~5.5V PIC 64MHz 18 PDIP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.8V~5.5V PIC 64MHz 18 PDIP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F15Q40-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F15Q40-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F15Q40-I/P
IC MCU 8BIT 32KB FLASH 20DIP

IC MCU 8BIT 32KB FLASH 20DIP

Supplier's Site
Microcontrollers - PIC18F15Q40-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F15Q40-I/P
Microcontrollers PIC18F15Q40-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-PDIP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F15Q40-I/P
Embedded - Microcontrollers PIC18F15Q40-I/P
IC MCU 8BIT 32KB FLASH 20DIP

IC MCU 8BIT 32KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F15Q40-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F15Q40-I/P
Microcontrollers PIC18F15Q40-I/P
IC MCU 8BIT 32KB FLASH 20DIP

IC MCU 8BIT 32KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368674-PIC18F15Q40-I/P 150-PIC18F15Q40-I/P-ND 685-PIC18F15Q40-I/P 2744672 PIC18F15Q40-I/P PIC18F15Q40-I/P PIC18F15Q40-I/P PIC18F15Q40-I/P PIC18F15Q40-I/P
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 32 KB 0.5120 KB 32 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details