Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC17C756A-33I/PT

Description
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-33I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/P T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-33I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/P T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC17C756A-33I/PT is a high-performance 8-bit CMOS microcontroller featuring a 16 KB program memory and 902 bytes of data memory. It operates at a maximum clock speed of 33 MHz, with single-cycle instruction execution times as low as 121 ns, making it suitable for time-sensitive applications. The microcontroller includes a 10-bit multi-channel analog-to-digital converter, up to 66 I/O pins with individual direction control, and multiple timers and PWM outputs, enhancing its versatility for various embedded applications. Additionally, it supports two USARTs for serial communication and a synchronous serial port with SPI and I²C modes. The device incorporates essential features such as a power-on reset, watchdog timer, brown-out reset, and code protection, ensuring reliable operation in diverse environments. The operating voltage range is from 3.0V to 5.5V, with low power consumption characteristics, making it suitable for battery-operated devices. Overall, the PIC17C756A-33I/PT is a robust choice for engineers seeking a capable microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC17C756A-33I/PT is a high-performance 8-bit CMOS microcontroller featuring a 16 KB program memory and 902 bytes of data memory. It operates at a maximum clock speed of 33 MHz, with single-cycle instruction execution times as low as 121 ns, making it suitable for time-sensitive applications. The microcontroller includes a 10-bit multi-channel analog-to-digital converter, up to 66 I/O pins with individual direction control, and multiple timers and PWM outputs, enhancing its versatility for various embedded applications. Additionally, it supports two USARTs for serial communication and a synchronous serial port with SPI and I²C modes. The device incorporates essential features such as a power-on reset, watchdog timer, brown-out reset, and code protection, ensuring reliable operation in diverse environments. The operating voltage range is from 3.0V to 5.5V, with low power consumption characteristics, making it suitable for battery-operated devices. Overall, the PIC17C756A-33I/PT is a robust choice for engineers seeking a capable microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756A-33I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756A-33I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756A-33I/PT
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-33I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-33I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-33I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/PT - 1238155-PIC17C756A-33I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/PT
1238155-PIC17C756A-33I/PT
Embedded - Embedded - Microcontrollers - PIC17C756A-33I/PT 1238155-PIC17C756A-33I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238155-PIC17C756A-3 3I/PT Series: PIC 17C Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 33MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: One Time Programmable(OTP) RAM Size: 902 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Family Name: PIC17C756 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610346-xxxTB; ML610Q346-NNNTB; ML610346J-xxxTB; Introduction Date: July 31, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238155-PIC17C756A-33I/PT
Series: PIC 17C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 33MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 902 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: PIC17C756
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610346-xxxTB; ML610Q346-NNNTB; ML610346J-xxxTB;
Introduction Date: July 31, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC17C756A-33I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756A-33I/PT-ND
Microcontrollers PIC17C756A-33I/PT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C756A-33I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C756A-33I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C756A-33I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site
Microcontrollers - PIC17C756A-33I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756A-33I/PT
Microcontrollers PIC17C756A-33I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC17C756A-33I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C756A-33I/PT
Microcontrollers PIC17C756A-33I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC17C756A-33I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756A-33I/PT
Embedded - Microcontrollers PIC17C756A-33I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756A-33I/PT
8-bit Microcontrollers - MCU PIC17C756A-33I/PT
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC17C756A-33I/PT 1238155-PIC17C756A-33I/PT PIC17C756A-33I/PT-ND PIC17C756A-33I/PT PIC17C756A-33I/PT PIC17C756A-33I/PT PIC17C756A-33I/PT PIC17C756A-33I/PT
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17C756A-33I/PT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz 33 MHz
RAM 0.9020 KB 32 KB 0.9020 KB 902 KB 0.9020 KB 0.9020 KB
ROM 0.9020 KB 32 KB
ROM Type EPROM; EPROM OTP; One Time Programmable(OTP) OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAHXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers