PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 64-TQFP (10x10)
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 64-TQFP (10x10)
IC MCU 8BIT 16KB OTP 64TQFP
IC MCU 8BIT 16KB OTP 64TQFP
8-bit Microcontrollers - MCU 16KB 678 RAM 50 I/O
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C752-33I/PT-ND | PIC17C752-33I/PT | PIC17C752-33I/PT | PIC17C752-33I/PT | PIC17C752-33I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 33 MHz | 33 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | ||
| ROM | 16 KB |