Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC17C756A-16I/PT PIC17C756A-16I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 042180-PIC17C756A-16 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 12x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 902 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042180-PIC17C756A-16 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 12x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 902 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/PT - 042180-PIC17C756A-16I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/PT
042180-PIC17C756A-16I/PT
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/PT 042180-PIC17C756A-16I/PT
Manufacturer: Microchip Technology Win Source Part Number: 042180-PIC17C756A-16 I/PT Packaging: Tray Core Processor: PIC Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 12x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 902 x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 042180-PIC17C756A-16I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 902 x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC17C756A-16I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756A-16I/PT-ND
Microcontrollers PIC17C756A-16I/PT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756A-16I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756A-16I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756A-16I/PT
IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 64TQFP Product overview: PIC17C756A-16I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC17C756A-16I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC17C756A-16I/PT
Microcontrollers PIC17C756A-16I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC17C756A-16I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756A-16I/PT
Microcontrollers PIC17C756A-16I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756A-16I/PT
8-bit Microcontrollers - MCU PIC17C756A-16I/PT
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C756A-16I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756A-16I/PT
Embedded - Microcontrollers PIC17C756A-16I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C756A-16I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C756A-16I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C756A-16I/PT
IC MCU 8BIT 32KB OTP 64TQFP

IC MCU 8BIT 32KB OTP 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042180-PIC17C756A-16I/PT PIC17C756A-16I/PT-ND 685-PIC17C756A-16I/PT PIC17C756A-16I/PT PIC17C756A-16I/PT PIC17C756A-16I/PT PIC17C756A-16I/PT PIC17C756A-16I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC17C756A-16I/PT Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 16 MHz 16 MHz 33 MHz 16 MHz 16 MHz 16 MHz
RAM 32 KB 0.9020 KB 0.9020 KB 0.9020 KB 0.9020 KB 902 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details