IC MCU 8BIT 8KB OTP 44PLCC Product overview: PIC17LC43-08I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC43-08I/L can be used for catalog matching and distributor lookup.
Win Source Part Number: 959382-PIC17LC43-08I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 17C
Core Processor: PIC
Speed: 8MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 8KB (4K x 16)
Program Memory Type: OTP
RAM Size: 454 x 8
Oscillator Type: External
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 6V
Alternative Parts (Cross-Reference): PIC16LC65A-04I/L; PIC16C74A-10/L; PIC16C65A-10/LPIC17L
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC17LC43-08I/L-NDR
Base Product Number: PIC17LC43
IC MCU 8BIT 8KB OTP 44PLCC
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 8KB OTP 44PLCC
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) OTP 44-PLCC (16.59x16.59)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC17LC43-08I/L | 959382-PIC17LC43-08I/L | PIC17LC43-08I/L | PIC17LC43-08I/L | 23C6041 | PIC17LC43-08I/L | PIC17LC43-08I/L |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 33 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 0.4540 KB | 8 KB | 454 KB | 0.4540 KB | |||
| ROM | 0.4540 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP; OTP |