PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-TSSOP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 14-TSSOP
IC MCU 8BIT 16KB FLASH 14TSSOP
IC MCU 8BIT 16KB FLASH 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F04Q40-E/ST-ND | PIC18F04Q40-E/ST | PIC18F04Q40-E/ST | PIC18F04Q40-E/ST |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 1x12b; D/A 2x8b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |