PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 8KB 256 RAM 16 I/O
IC MCU 8BIT 8KB FLASH 28QFN
IC MCU 8BIT 8KB FLASH 28QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1320T-I/ML-ND | PIC18F1320T-I/ML | PIC18F1320T-I/ML | PIC18F1320T-I/ML | PIC18F1320T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 7x10b | ||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 8 KB |