Microchip Technology, Inc. Microcontrollers PIC18F14K50-I/P

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F14K50-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F14K50-I/P-ND
Microcontrollers PIC18F14K50-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 564157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
564157
Microcontrollers 564157
PIC,16KB Flash,15 I/O,10-Bit ADC,USB 2.0

PIC,16KB Flash,15 I/O,10-Bit ADC,USB 2.0

Supplier's Site
Microcontrollers - 1654738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654738
Microcontrollers 1654738
PIC,16KB Flash,15 I/O,10-Bit ADC,USB 2.0

PIC,16KB Flash,15 I/O,10-Bit ADC,USB 2.0

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F14K50-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F14K50-I/P
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F14K50-I/P
IC MCU 8BIT 16KB FLASH 20DIP Product overview: PIC18F14K50-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20DIP Product overview: PIC18F14K50-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F14K50-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322509-PIC18F14K50-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322509-PIC18F14K50-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322509-PIC18F14K50-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322509-PIC18F14K50- I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 22 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 14 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F14K50IP Base Product Number: PIC18F14 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322509-PIC18F14K50-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 22
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 14
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F14K50IP
Base Product Number: PIC18F14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F14K50-I/P
8-bit Microcontrollers - MCU PIC18F14K50-I/P
8-bit Microcontrollers - MCU 16KB Flash 768 RAM15 I/O 10-B ADC USB 2.0

8-bit Microcontrollers - MCU 16KB Flash 768 RAM15 I/O 10-B ADC USB 2.0

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F14K50-I/P
Embedded - Microcontrollers PIC18F14K50-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F14K50-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F14K50-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F14K50-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-20; Product Range Microchip - 77M3103 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-20; Product Range Microchip
77M3103
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-20; Product Range Microchip 77M3103
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-20; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:20Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP - 70047007 - Allied Electronics, Inc.
Fort Worth, TX, USA
20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP
70047007
20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP 70047007
20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP

20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP

Supplier's Site
Microcontrollers - PIC18F14K50-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F14K50-I/P
Microcontrollers PIC18F14K50-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - PIC18F14K50-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F14K50-I/P
Microcontrollers PIC18F14K50-I/P
IC MCU 8BIT 16KB FLASH 20DIP

IC MCU 8BIT 16KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F14K50-I/P-ND 564157 685-PIC18F14K50-I/P 1322509-PIC18F14K50-I/P PIC18F14K50-I/P PIC18F14K50-I/P PIC18F14K50-I/P 77M3103 70047007 PIC18F14K50-I/P PIC18F14K50-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-20; Product Range Microchip 20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 11x10b
RAM 0.7680 KB 0.7680 KB 16 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 16 KB 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7246AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers