The PIC18F14Q40-E/SO is a low-power, high-performance 8-bit microcontroller from Quarktwin Technology Ltd., designed for real-time control applications. It features a 16 MHz operating speed with a 12-bit ADC and two 8-bit DAC modules, making it suitable for advanced capacitive touch sensing and signal processing tasks. The microcontroller includes a 16-bit PWM module with dual independent outputs, a vectored interrupt controller, and Direct Memory Access (DMA) capabilities, enhancing its efficiency in handling multiple tasks. With a memory capacity of 16 KB of program flash, 1 KB of SRAM, and 512 bytes of EEPROM, the PIC18F14Q40-E/SO supports various memory access modes and includes features for data protection and bootloader applications. It operates within a voltage range of 1.8V to 5.5V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. The device also incorporates power-saving functionalities, including sleep modes that reduce current consumption to less than 1 µA. The microcontroller supports multiple communication protocols, including UART, SPI, and I²C, making it versatile for various applications. Its integrated peripherals, such as timers and configurable logic cells, provide additional flexibility for complex control tasks. Overall, the PIC18F14Q40-E/SO is a robust choice for engineers seeking a reliable microcontroller for their projects.
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 16KB (16K x 8) FLASH 20-SOIC
IC MCU 8BIT 16KB FLASH 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F14Q40-E/SO-ND | PIC18F14Q40-E/SO | PIC18F14Q40-E/SO | PIC18F14Q40-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 7x12b; D/A 2x8b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 16 KB |