The PIC18F15Q41-E/SO is an 8-bit microcontroller from the PIC18-Q41 family, featuring 32 KB of Flash memory, 2 KB of SRAM, and 512 bytes of EEPROM. It operates within a voltage range of 1.8V to 5.5V and supports an industrial temperature range of -40°C to 85°C. The device includes a 12-bit ADC, two 8-bit DACs, and a 16-bit PWM module with dual outputs. It is equipped with a vectored interrupt controller, Direct Memory Access (DMA) capabilities, and various communication interfaces including UART, SPI, and I²C. The microcontroller also offers power-saving features such as sleep modes and a low-power brown-out reset option. With its advanced peripherals and low power consumption, this microcontroller is suitable for sensor and real-time control applications.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 18F
Package: Tube
Core Processor: PIC
Speed: 64MHz
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC Product overview: PIC18F15Q41-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F15Q41-E/SO
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
IC MCU 8BIT 32KB FLASH 20SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F15Q41-E/SO-ND | 685-PIC18F15Q41-E/SO | PIC18F15Q41-E/SO | PIC18F15Q41-E/SO | PIC18F15Q41-E/SO | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Package Type | SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |