Microchip Technology, Inc. Microcontrollers PIC17C756A-16I/L

Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C756A-16I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C756A-16I/L-ND
Microcontrollers PIC17C756A-16I/L-ND
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/L - 037982-PIC17C756A-16I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/L
037982-PIC17C756A-16I/L
Embedded - Embedded - Microcontrollers - PIC17C756A-16I/L 037982-PIC17C756A-16I/L
Manufacturer: Microchip Technology Win Source Part Number: 037982-PIC17C756A-16 I/L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 50 Program Memory Size: 32KB (16K x 16) Program Memory Type: OTP Data Converters: A/D 12x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 68-PLCC (24.23x24.23) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 902 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037982-PIC17C756A-16I/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 50
Program Memory Size: 32KB (16K x 16)
Program Memory Type: OTP
Data Converters: A/D 12x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 68-PLCC (24.23x24.23)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 902 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC17C756A-16I/L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC17C756A-16I/L
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC17C756A-16I/L
IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-16I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 68PLCC Product overview: PIC17C756A-16I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C756A-16I/L can be used for catalog matching and distributor lookup.

Supplier's Site
IC MCU 8BIT 32KB OTP 68PLCC - 536-PIC17C756A-16I/L - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB OTP 68PLCC
536-PIC17C756A-16I/L
IC MCU 8BIT 32KB OTP 68PLCC 536-PIC17C756A-16I/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic17, 33Mhz, Plcc-68; Product Range Microchip - 23C5975 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic17, 33Mhz, Plcc-68; Product Range Microchip
23C5975
Microcontroller Mcu, 8 Bit, Pic17, 33Mhz, Plcc-68; Product Range Microchip 23C5975
MICROCONTROLLER MCU, 8 BIT, PIC17, 33MHZ, PLCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:33MHz; Program Memory Size:32KB; RAM Memory Size:902Byte; No. of Pins:68Pins; MCU Case Style:LCC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC17, 33MHZ, PLCC-68; Product Range:PIC17 Family PIC17C7xx Series Microcontrollers; CPU Speed:33MHz; Program Memory Size:32KB; RAM Memory Size:902Byte; No. of Pins:68Pins; MCU Case Style:LCC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC17C756A-16I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C756A-16I/L
Microcontrollers PIC17C756A-16I/L
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 32KB (16K x 16) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C756A-16I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C756A-16I/L
Embedded - Microcontrollers PIC17C756A-16I/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site Datasheet
68 PIN, 32 KB OTP, 902 RAM, 50 I/O - 70045651 - Allied Electronics, Inc.
Fort Worth, TX, USA
68 PIN, 32 KB OTP, 902 RAM, 50 I/O
70045651
68 PIN, 32 KB OTP, 902 RAM, 50 I/O 70045651
A newer device is available. Please consider PIC18F6520. This powerful 8.25 MIPS (121 nanosecond instruction execution) yet easy-to-program (only 58 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16CXX devices. PIC17C756A features additional timers, 4 capture functions, 3 PWM functions, External Memory Addressing, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I2C™) bus and 2 Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for demanding real-time embedded control applications from precise motor control and industrial control to automotive, instrumentation and telecom applications.

A newer device is available. Please consider PIC18F6520. This powerful 8.25 MIPS (121 nanosecond instruction execution) yet easy-to-program (only 58 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 64- or 68-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16CXX devices. PIC17C756A features additional timers, 4 capture functions, 3 PWM functions, External Memory Addressing, 12 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I2C™) bus and 2 Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for demanding real-time embedded control applications from precise motor control and industrial control to automotive, instrumentation and telecom applications.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C756A-16I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C756A-16I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C756A-16I/L
IC MCU 8BIT 32KB OTP 68PLCC

IC MCU 8BIT 32KB OTP 68PLCC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17C756A-16I/L
8-bit Microcontrollers - MCU PIC17C756A-16I/L
8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

8-bit Microcontrollers - MCU 32KB 902 RAM 50 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C756A-16I/L-ND 037982-PIC17C756A-16I/L 685-PIC17C756A-16I/L 536-PIC17C756A-16I/L 23C5975 PIC17C756A-16I/L PIC17C756A-16I/L 70045651 PIC17C756A-16I/L PIC17C756A-16I/L
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC17C756A-16I/L 8-bit 8BIT 32KB Embedded Microcontroller MCU IC MCU 8BIT 32KB OTP 68PLCC Microcontroller Mcu, 8 Bit, Pic17, 33Mhz, Plcc-68; Product Range Microchip Microcontrollers Embedded - Microcontrollers 68 PIN, 32 KB OTP, 902 RAM, 50 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 33 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 12x10b Other; 12-Channel, 10-Bit
RAM 0.9020 KB 32 KB 0.9020 KB 0.9020 KB 0.9020 KB 0.9020 KB 0.9020 KB 902 KB
ROM 32 KB 0.9020 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details