PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 18-PDIP
8-bit Microcontrollers - MCU 4KB Flash 256 RAM
IC MCU 8BIT 4KB FLASH 18DIP
Microcontroller RoHS Compliant: Yes
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1230-E/P | PIC18F1230-E/P | PIC18F1230-E/P | 88K5934 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Rohs Compliant Microchip |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | |||
| Clock Speed | 25 MHz | |||
| RAM | 0.2560 KB |