MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
MCU, Op Amp, 64KB Flash, 4K RAM, 512 EEP
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 14-SOIC
IC MCU 8BIT 64KB FLASH 14SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 14-SOIC
IC MCU 8BIT 64KB FLASH 14SOIC
IC MCU 8BIT 64KB FLASH 14SOIC
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2367906P | 150-PIC18F06Q41-I/SL-ND | PIC18F06Q41-I/SL | PIC18F06Q41-I/SL | PIC18F06Q41-I/SL | PIC18F06Q41-I/SL |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 64 KB | 64 KB | ||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Pin Count | 14 | |||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |