IC MCU 8BIT 16KB OTP 44MQFP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-MQFP (10x10)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC44-08/PQ | PIC17LC44-08/PQ | PIC17LC44-08/PQ |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 8 MHz | 8 MHz | |
| RAM | 454 KB | 0.4540 KB | |
| ROM Type | OTP; OTP |