PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 18-PDIP
8-bit Microcontrollers - MCU 4KB 256 RAM 16 I/O
IC MCU 8BIT 4KB FLASH 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-18; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:4KB; RAM Memory Size:256Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 4KB FLASH 18DIP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 4KB (2K x 16) FLASH 18-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F1220-E/P-ND | PIC18F1220-E/P | PIC18F1220-E/P | 92C4993 | PIC18F1220-E/P | PIC18F1220-E/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-18; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 40 MHz | 25 MHz | ||
| Bits | Other; A/D 7x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 4 KB |