8-bit Microcontrollers - MCU 32KB 902 RAM 66 I/O
IC MCU 8BIT 32KB OTP 80TQFP
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 80-TQFP (12x12)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17LC766-08/PT | PIC17LC766-08/PT | PIC17LC766-08/PT |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 8 MHz | ||
| RAM | 0.9020 KB |