Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18C252/JW PIC18C252/JW

Description
Manufacturer: Microchip Technology Win Source Part Number: 889623-PIC18C252/JW Series: PIC® 18C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-CDIP (0.300", 7.62mm) Window Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: EPROM, UV Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4.2V ~ 5.5V Part Status: Obsolete Family Name: PIC18C252 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889623-PIC18C252/JW Series: PIC® 18C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-CDIP (0.300", 7.62mm) Window Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: EPROM, UV Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4.2V ~ 5.5V Part Status: Obsolete Family Name: PIC18C252 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18C252/JW - 889623-PIC18C252/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18C252/JW
889623-PIC18C252/JW
Embedded - Embedded - Microcontrollers - PIC18C252/JW 889623-PIC18C252/JW
Manufacturer: Microchip Technology Win Source Part Number: 889623-PIC18C252/JW Series: PIC® 18C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip Core Processor: PIC Speed: 40MHz Package: Tube Package: 28-CDIP (0.300", 7.62mm) Window Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: EPROM, UV Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4.2V ~ 5.5V Part Status: Obsolete Family Name: PIC18C252 Categories: Integrated Circuits (ICs) Case / Package: 28-CerDip ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889623-PIC18C252/JW
Series: PIC® 18C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 28-CDIP (0.300", 7.62mm) Window
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: EPROM, UV
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4.2V ~ 5.5V
Part Status: Obsolete
Family Name: PIC18C252
Categories: Integrated Circuits (ICs)
Case / Package: 28-CerDip
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32KB Embedded Microcontroller MCU - 685-PIC18C252/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32KB Embedded Microcontroller MCU
685-PIC18C252/JW
32KB Embedded Microcontroller MCU 685-PIC18C252/JW
IC MCU 8B 32KB EPROM/UV 28CERDIP Product overview: PIC18C252/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C252/JW can be used for catalog matching and distributor lookup.

IC MCU 8B 32KB EPROM/UV 28CERDIP Product overview: PIC18C252/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18C252/JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18C252/JW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18C252/JW-ND
Microcontrollers PIC18C252/JW-ND
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip

Buy Now Datasheet
Microcontrollers - PIC18C252/JW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18C252/JW
Microcontrollers PIC18C252/JW
PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip

PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) EPROM, UV 28-CerDip

Buy Now Datasheet
Embedded - Microcontrollers - PIC18C252/JW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18C252/JW
Embedded - Microcontrollers PIC18C252/JW
IC MCU 8B 32KB EPROM/UV 28CERDIP

IC MCU 8B 32KB EPROM/UV 28CERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18C252/JW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18C252/JW
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18C252/JW
IC MCU 8B 32KB EPROM/UV 28CERDIP

IC MCU 8B 32KB EPROM/UV 28CERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889623-PIC18C252/JW 685-PIC18C252/JW PIC18C252/JW-ND PIC18C252/JW PIC18C252/JW PIC18C252/JW
Product Name Embedded - Embedded - Microcontrollers - PIC18C252/JW 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM Type EEPROM; EPROM, UV EPROM EPROM, UV
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers