Microchip Technology, Inc. Microcontrollers PIC17LC44-08I/PT

Description
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17LC44-08I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17LC44-08I/PT-ND
Microcontrollers PIC17LC44-08I/PT-ND
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC17LC44-08I/PT
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC17LC44-08I/PT
IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17LC44-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC44-08I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17LC44-08I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17LC44-08I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC17LC44-08I/PT - 889622-PIC17LC44-08I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17LC44-08I/PT
889622-PIC17LC44-08I/PT
Embedded - Embedded - Microcontrollers - PIC17LC44-08I/PT 889622-PIC17LC44-08I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889622-PIC17LC44-08I /PT Series: PIC® 17C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10) Core Processor: PIC Speed: 8MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 33 Program Memory Size: 16KB (8K x 16) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 6V Family Name: PIC17LC44 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889622-PIC17LC44-08I/PT
Series: PIC® 17C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Core Processor: PIC
Speed: 8MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6V
Family Name: PIC17LC44
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC17LC44-08I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17LC44-08I/PT
Microcontrollers PIC17LC44-08I/PT
PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

PIC PIC® 17C Microcontroller IC 8-Bit 8MHz 16KB (8K x 16) OTP 44-TQFP (10x10)

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip - 23C6058 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip
23C6058
Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip 23C6058
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,QFP,44PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,QFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17LC44-08I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17LC44-08I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17LC44-08I/PT
IC MCU 8BIT 16KB OTP 44TQFP

IC MCU 8BIT 16KB OTP 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC17LC44-08I/PT
8-bit Microcontrollers - MCU PIC17LC44-08I/PT
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC17LC44-08I/PT
Embedded - Microcontrollers PIC17LC44-08I/PT
IC MCU 8BIT 16KB OTP 44TQFP

IC MCU 8BIT 16KB OTP 44TQFP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O - 536-PIC17LC44-08I/PT - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
536-PIC17LC44-08I/PT
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O 536-PIC17LC44-08I/PT
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17LC44-08I/PT-ND 685-PIC17LC44-08I/PT 889622-PIC17LC44-08I/PT PIC17LC44-08I/PT 23C6058 PIC17LC44-08I/PT PIC17LC44-08I/PT PIC17LC44-08I/PT 536-PIC17LC44-08I/PT
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17LC44-08I/PT Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,qfp,44Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 33 MHz 8 MHz 8 MHz 8 MHz
RAM 0.4540 KB 0.4540 KB 16 KB 0.4540 KB 454 KB 0.4540 KB
ROM 16 KB 0.4540 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details