16KB FLASH, 1K RAM, 256 EEPROM,
16KB FLASH, 1K RAM, 256 EEPROM,
IC MCU 8BIT 16KB FLASH 20VFQFN
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-PIC18F14Q20T-I/REBCT-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 64 MHz |
| Bits | Other; A/D 11x10b SAR |
| RAM | 1 KB |
| ROM | 16 KB |