Microchip Technology, Inc. Microcontrollers PIC18F1330-E/SS

Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F1330-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F1330-E/SS-ND
Microcontrollers PIC18F1330-E/SS-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F1330-E/SS - 1088724-PIC18F1330-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F1330-E/SS
1088724-PIC18F1330-E/SS
Embedded - Embedded - Microcontrollers - PIC18F1330-E/SS 1088724-PIC18F1330-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 1088724-PIC18F1330-E /SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Speed(Frequency): 25MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088724-PIC18F1330-E/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F1330-E/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F1330-E/SS
IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F1330-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1330-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 20SSOP Product overview: PIC18F1330-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F1330-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648043
Microcontrollers 2648043
8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

Supplier's Site
Microcontrollers - 2648044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648044
Microcontrollers 2648044
8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

Supplier's Site
Microcontrollers - 2648044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648044P
Microcontrollers 2648044P
8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

8bit MCU 8KB, Flash, 256bytes-RAM, 16I/O

Supplier's Site
Microcontroller Rohs Compliant Microchip - 88K5947 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
88K5947
Microcontroller Rohs Compliant Microchip 88K5947
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F1330-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F1330-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F1330-E/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC18F1330-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F1330-E/SS
Microcontrollers PIC18F1330-E/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F1330-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F1330-E/SS
Microcontrollers PIC18F1330-E/SS
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F1330-E/SS
8-bit Microcontrollers - MCU PIC18F1330-E/SS
8-bit Microcontrollers - MCU 8KB Flash 256 RAM

8-bit Microcontrollers - MCU 8KB Flash 256 RAM

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F1330-E/SS
Embedded - Microcontrollers PIC18F1330-E/SS
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F1330-E/SS-ND 1088724-PIC18F1330-E/SS 685-PIC18F1330-E/SS 2648043 88K5947 PIC18F1330-E/SS PIC18F1330-E/SS PIC18F1330-E/SS PIC18F1330-E/SS PIC18F1330-E/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F1330-E/SS 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontroller Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 40 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 8 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 8 KB 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details